The 5-Port Gigabit GREENnet Mini Switch, model TEG-S50g, provides high-bandwidth performance, ease-of-use, and reliability, allfrom a tiny and durable metal enclosure, while reducing power consumption. GREENnet™ technology automatically adjusts powerconsumption as needed, resulting in substantial energy savings. Embedded GREENnet technology works right out of the box with nomanagement requirement.TEG-S50gThis space-saving metal mini network switch is designed to fit into any desktop setup, and is small enough to fit into your pocket. Thesmall network switch is ideal for both a minimalist desk setup or a desk packed with gear. Boost office network efficiency andeliminate network congestion with gigabit speeds and a total switching capacity of 10Gbps with full-duplex mode. Integrate thissturdy mini switch for reliable high-speed network connectivity.
No configuration needed, simply connect network devices to this mini gigabit switch
This small network switch is equipped with five gigabit Ethernet ports
10Gbps switching capacity
Fanless design lowers energy consumption and eliminates operating noise
Compact and lightweight metal housing
Features a convenient wall mountable design for greater installation flexibility
Send larger packets, or Jumbo Frames (up to 9KB), for increased performance
LED indicators on the mini network switch convey port status
| Standards |
|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| Power |
|
| MTBF |
|
| Fan / Acoustics |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty: |
|
| PACKAGE CONTENTS |
|