GBC HeatSeal Pinnacle 27 EZload 27" Roll Laminator

Thermal roll Lamination up to 27" wide with the simplicity of EZloadï½® technology to prevent upside-down film loading. Use up to 3.0 mil Pinnacle 27 EZload roll film only. Laminator warms up in 6-9 minutes. Features variable speed, up to 12 feet per minute.
<br></br>GBC HeatSeal Pinnacle 27 EZload 27

GBC HeatSeal Pinnacle 27 EZload Thermal Roll Laminator

Time and again you asked for fast warm-up times, fast laminating speeds, and easier to use machines. Swingline GBC worked from the ground up to streamline our products and the lamination process, incorporating cutting-edge technology into a sleek design. Patented EZload technology is the next generation of roll lamination using color-coded end caps making film loading virtually foolproof and faster as well eliminating costly service calls due to incorrect film loading.
GBC HeatSeal Pinnacle 27 EZload Thermal Roll Laminator

<center><b>Pinnacle 27 EZload Roll Film</b></br>Use up to 3.0 mil Pinnacle 27 EZload roll film only.</center>
Pinnacle 27 EZload Roll Film
Use up to 3.0 mil Pinnacle 27 EZload roll film only.
<center><b>Patented EZload Technology</b></br>Roll laminating machine features EZload technology to eliminate upside down film loading.<center>
Patented EZload Technology
Roll laminating machine features EZload technology to eliminate upside down film loading.
<center><b>Other Features</b></br>Additional features include audible alerts, footage counter, temperature readout, auto shutoff and motorized reverse.<center>
Other Features
Additional features include audible alerts, footage counter, temperature readout, auto shutoff and motorized reverse.