Swingline SmartCut EasyBlade Plus Rotary Trimmer, 12" Cut Length, 15 Sheet Capacity
The SmartCut EasyBlade Plus with 12" cut length can trim up to 15 sheets at a time. This rotary trimmer includes multiple safety features to make trimming paper an easy and accident-free experience. Rotary trimmers include a sliding blade rather than a chopping one, and the EasyBlade in particular uses a blade cartridge. The blade is concealed inside the cartridge housing so that your fingers never come into contact with the sharp edge, even when changing the blade. EasyBlade Plus is special because it also includes a color-coded blade wear indicator. As long as the indicator is green the blade is sharp, and you will get top quality paper cutting results. When the blade wear indicator becomes red, you know it is time to replace your rotary blade. This rotary paper trimmer also includes a manual paper clamp to hold your paper in place as well as an alignment grid and dual scale ruler for precise measuring.
The SmartCut EasyBlade Plus has a 12'' cut length and provides rotary cutting of as many as 15 sheets at once. The blade is concealed inside a cartridge to prevent exposure to sharp edges and allow for safer use. The EasyBlade Plus also includes an inventive blade wear indicator that changes from green to red when the blade needs to be replaced. A trimmer base of durable metal ensures long lasting durability while the alignment grid and dual-scale ruler guarantee precise cuts.