Details

Nexcare™ Active™ Waterproof Bandages are designed to provide what active people want in a bandage. The Nexcare Active Waterproof Bandage cushions, protects, stretches and bends when you do and sticks to damp skin, making it ideal for active lifestyles, sports or hot, humid conditions. The unique diamond shape fits hard-to-cover body parts like fingers, elbows and knees—even hands or feet. The 360-degree seal keeps out water, dirt and germs that may lead to infection. A must-have for any first aid kit, Nexcare Active Waterproof Bandages are perfect for treating minor wounds such as cuts, scrapes and blisters.

  • Cushions and protects cuts, scrapes and blisters
  • Waterproof
  • Unique shape designed for better seal around pad
  • Flexible foam cushions, stretches and bends
  • Sticks to damp skin


Sizes Available

30 ct Asst : 8: 7/8" x 1-1/8", 8: 1-1/16" x 3", 14: 13/16" x 2-1/4"
30 ct One Sz: 1-1/16" x 3"‎
8 ct Knee and Elbow: 1-7/8" x 4"‎

50 ct Asst: 20: 7/8" x 1-1/8", 15: 1-1/16" x 3", 15: 13/16" x 2-1/4"‎


Working out or splashing around? No worries. These bandages stay put through sweat and water.
  • A top pick among outdoor enthusiasts
  • Flexible foam is supple enough to move on hard-to-cover spots like fingers and knees.

Features

  • ​Cushions and protects: Flexible foam backing cushions and protects cuts, scrapes and blisters.​
  • Waterproof Protection: Stays on while in water and keeps the water out. Will even stick to damp skin.
  • Unique Shape: Unique bandage shape designed for better seal around the pad keeping out water, dirt and germs.