By extending the range in which a peripheral can be connected to a computer via USB beyond the normal 16 feet distance limitation, the U224-4R4-R allows for unsurpassed workstation flexibility. Peripherals can now be located in a different area or completely different room from the workstation with which they interact over USB. And, with transfer rates up to 12 Mbps, performance never suffers.
The U224-4R4-R's compact design allows to it to be located almost anywhere in your workstation. With a built-in flexible cord, the local unit allows for versatile placement around your computer. The unit's ports are housed in a durable casing and the built-in LEDs allow for complete status assessment at a glance.
With no drivers or software to download or install, the U224-4R4-R is completely plug-and-play right out of the box. Simply connect the local unit to your computer, the remote unit to the USB peripherals via a device cable and connect the units with a standard Cat5e/6 cable like the Tripp Lite N202-series. Your peripheral will have immediate communication with your PC. The unit requires an external AC power supply (included).
The U224-4R4-R comes with a three-year warranty and is RoHS-compliant, reflecting Tripp Lite’s commitment to environmental responsibility.