APG Heavy-Duty 16" Point of Sale Cash Drawer | T320-CW1616 | MultiPRO 320 Interface 24V | 16" x 4.9" x 16.8" | White

  • Equipped with APG’s MultiPRO 320 interface. Please note a connection cable is not included with purchase
  • The drawer comes with a molded till that has five bill compartments and five coin compartments
  • Features roller bearings to allow the drawer to smoothly slide open and shut
  • A latch releases the drawer when opened and keeps it securely shut when closed
  • The four-function lock on the drawer has capabilities to open electronically or manually

Design

The drawer comes complete with an under the till storage area for storing checks, credit card receipts, or other transaction paper. Drawer measures at 16.0”x 16.8” x 4.9”.

Interface

Equipped with APG’s MultiPRO 320 interface that is compatible with all 24V printer driven POS systems. Please note a connection cable is not included with purchase.

Durability

This commercial POS standard-duty cash drawer is made of steel for strength and durability.