8-Port 17in. Slideaway™ LCD KVM Switch

  • Exclusive LED illumination light - designed by ATEN to illuminate the keyboard and touchpad to allow visibility in low-light conditions
  • Integrated KVM console with 17" LED-backlit LCD monitor in a Slideaway™ housing
  • Available with or without Fingerprint Identification Reader**
  • Space saving technology - up to two consoles (one bus) control up to 8 computers
8-Port 17in. Slideaway<sup>™</sup>  LCD KVM Switch

The CL5708M Slideaway™ LCD KVM Switch is a control unit that allows access to multiple computers from a single PS/2 or USB KVM (keyboard, video, and mouse) console. A single CL5708M can control up to 8 computers. As many as 31 additional KVM switches can be daisy-chained to the CL5708M, so that up to 256 computers can all be controlled from a single KVM console.

The CL5708M offers a space-saving, streamlined approach to KVM switch technology by integrating a keyboard, 17" LCD monitor, and touchpad in a 1U rack-mountable sliding housing.

Features

  • Exclusive LED illumination light - designed by ATEN to illuminate the keyboard and touchpad to allow visibility in low-light conditions
  • Integrated KVM console with 17" LED-backlit LCD monitor in a Slideaway™ housing
  • Available with or without Fingerprint Identification Reader**
  • Space saving technology - up to two consoles (one bus) control up to 8 computers
  • Daisy-chain up to 31 additional units - control up to 256 computers from a single console (With compatible KVM Switches: ACS1208A, ACS1216A, CS1708A,CS1716A)
  • Dual Interface - supports computers and console with PS/2 or USB keyboards and mice
  • LCD module USB port allows each computer to access USB peripherals*
  • LCD module rotates up to 115 degrees for a more comfortable viewing angle
  • Multiplatform support – Windows, Linux, Mac, and Sun
  • Supports multimedia USB keyboards for PC, Mac and Sun
  • Auto PS/2 and USB interface detection
  • Keyboard and mouse emulation (PS/2 and USB) for smooth switching and simultaneous booting of multiple computers even when the console focus is elsewhere
  • Supports external USB mouse
  • Superior video quality - supports resolutions up to 1280 x 1024 @ 75 Hz
  • No software required - convenient computer selection via front panel pushbuttons, hotkeys and multilingual on-screen display (OSD) menus
  • Auto-senses station's position on daisy-chained installations; no need for manual dip switch setting; front panel led indicates station's position
  • Port names automatically reconfigured when station sequence is changed
  • Two level password security - only authorized users can view and control computers
  • Supports one administrator and four user accounts with separate profiles
  • Auto Scan mode enables continuous monitoring of user-selected computers
  • Broadcast support - commands from the keyboard can be broadcast to all available computers on the installation
  • Hot pluggable - add or remove computers without having to power down the switch
  • Beeper on/off via hotkey and OSD
  • Firmware upgrades to all the chained KVM switches at the same time via the daisy-chain cable
  • Keyboard Language support: English (US), English (UK), French, German, German (Swiss), Greek, Hungarian, Italian, Japanese, Korean, Russian, Spanish, Swedish and Traditional Chinese
Features