DesignerSeries™ Universal Ultra Slim Flat Wall Mount for 40" to 80" Ultra-thin Displays

One of the world’s slimmest mounts at only 0.33" (8mm) thin, this near-invisible mount is the beauty that supports the modern style of the latest ultra-thin displays. Its all-steel, clean-line, high-gloss modeling features universal compatibility with virtually any ultra-thin display innovation. This unmatched solution delivers space-saving, ultra-sleek looks and brings the display ultra-close to the wall.


Features

  • Lateral shift adjustment of up to 8" (203mm) (depending on display model) for perfect display placement
  • Mounts to wood studs, concrete, cinder block or metal studs (metal stud accessory required)
  • Industrial-strength Velcro® latching system secures display adaptors to wall plate in a single step, making installation fast and secure |Universal brackets easily hook onto wall plate for an easy installation
  • Universal mount compatible with ultra-thin displays with mounting patterns up to 825 x 449mm (32.48" W x 17.67" H)
  • Ultra-thin design holds display only 0.33" (8mm) from the wall for a near invisible application
  • Comes with fastener pack with all necessary display attachment hardware