Built-In Tools Simplify IT Tasks

The B040-016-19 has a built-in 19 inches LCD screen supporting video resolutions up to 1366 x 768. The screen folds down and flips up and the entire console stores neatly in a rack drawer when not in use. You can switch easily between the 16 ports using on-console push buttons, an on-screen display (OSD) or keyboard hot key commands. An auto-scan mode automatically sequences through all active ports accessible to the user. Password protection prohibits unauthorized users from accessing the connected computers. Two-level log-out allows manual log-out or automatic log-out after a user-defined period of time has passed.

Daisy Chain, Optional Remote Access and 1-Year Warranty

With this KVM switch, you can increase the number of connected computers up to 256 by daisy-chaining up to 15 B042-Series KVM switches. The B040-016-19 uses Tripp Lite P780-series combo cable kits that support both PS/2 and USB connections without the need to purchase additional cables or adapters. An extra HD15 port allows an additional VGA monitor or an external console to be connected.

Add a Tripp Lite B051-000 IP Remote Access Unit, and you’ll be able to connect from anywhere in the world. An additional USB port lets you connect an external mouse or keyboard. This KVM console is compatible with all major operating systems. Its rugged steel housing stands up to frequent use.

For peace of mind, the B040-016-19 comes backed by a one-year warranty and is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility. The B040-016-19 complies with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosure cabinets, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.