Roof-Mounted 230V Fan Panel Optimizes SmartRack® Enclosure Cabinet Cooling Efficiency

Increased airflow helps boost system performance and avoid costly failures that lead to downtime, damage and data loss. Tripp Lite's SRXFANROOF Roof-Mount 6-Fan Accessory is ideal for increasing the ventilation of compatible Tripp Lite rack enclosures and other standard 19-inch (482.6 mm) rack enclosure cabinets (check for compatibility). With six powerful fans mounted within a roof panel, the  SRXFANROOF removes rising warm air at rates of up to 12 m 3 /minute.  This product is for use in regions that support 208V-240V mains power. Check your region and power source for compatibility.

Universally-Compatible C14 Power Inlet

The SRXFANROOF uses a C14 inlet that works with any C13 plug connected to a 230V power source (check your regional power source for compatibility).  


Compatible with a Wide Variety of Tripp Lite SmartRack Models


The SRXFANROOF is compatible with a wide variety of Tripp Lite SmartRack products, including the SR25UB, SR25UBKD, SR25UBSP1, SR25UBTAA, SR42UB, SR42UBCL, SR42UBEXP, SR42UBG, SR42UBKD, SR42UBSP1, SR42UBTAA, SR48UB, SR48UBCL, SR48UBEXP, SR48UBSP1 and SR42UBTAA. Check your rack cabinet’s owner’s manual to ensure compatibility.

Tripp Lite SRXFANROOF Product Summary

  • Roof-mount, 6-fan accessory for regions with 230V mains power
  • Ideal for increasing the ventilation of Tripp Lite SmartRack Rack Enclosure Cabinets,  as well as other 19-inch (482.6 mm) enclosures and server cabinets
  • Removes warm air at rates of up to 12 m 3 /minute
  • C14 power inlet (does not include power cord)
  • Heavy-duty, cold-rolled steel construction that’s built to last

What’s in the Box

  • SRXFANROOF Fan Unit
  • Mounting Hardware
  • Owner's Manual