Increased airflow helps boost system performance and avoid costly failures that lead to downtime, damage and data loss. Tripp Lite's SRXFAN3U 3U Panel-Mount Triple Fan Accessory is ideal for increasing the ventilation of Tripp Lite rack enclosures and server cabinets, as well as any standard 19-inch (482.6 mm) rack enclosure cabinet (check for compatibility). With three powerful fans rackmountable SRXFAN3U removes of warm air from SmartRack Rack Enclosures and server cabinets at rates of up to 6 m 3 /minute (315 cfm). This product is for use in regions with 230V mains power.
Universally-Compatible C14 Power Inlet
The SRXFAN3U uses a C14 inlet that works with any C13 plug connected to a 230V power source (check your regional power source for compatibility).
Durable Construction and Easy Installation
Made of cold-rolled steel with a black finish, the SRXFAN3U stands up to the rigors of everyday use. It comes with all of the necessary hardware, making installation quick and easy.
Environmentally Responsible Design
It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.