Overview

Back-UPS BK500BLK

  • Guaranteed protection and battery backup power for your valuable electronics, ensuring they remain safe from dangerous power disturbances
  • Stay available and connected by powering critical devices (computers, wireless networking devices, gaming consoles, security systems and other electronics) during a blackout
  • Guaranteed protection from surges and spikes caused by storms, lightning, circuit overloads, power cycling, etc.
  • 6 total outlets – 3 battery backup, 3 surge only outlets
  • Lifetime $100,000 equipment protection policy for all connected electronics
  • ENERGY STAR® certified

Product Features

The electronic devices you rely on every day for communication, security, and entertainment such as networking equipment, computers, televisions, security systems, and gaming consoles are at risk of damage and disconnect due to unexpected blackouts, voltage fluctuations, and other power disruptions.

The APC by Schneider Electric Back-UPS BK500 provides instant battery power to your critical electronics when the power goes out, reducing risk of damage and keeping you connected and available both personally and professionally. Additionally, the BK500 (uninterruptible power supply) offers guaranteed surge and lightning protection for attached electronics. By connecting your valuable devices, you are ensuring these investments against potentially irreversible damage. When the power goes out, the APC BK500 will power critical devices including home networking equipment, allowing you to maintain your internet connection. This allows you to work productively, avoid the loss of valuable data, and safely shut down equipment.

The BK500 UPS power supply includes PowerChute Personal Edition software which provides UPS management options, safe system shutdown, and energy monitoring to enable cost savings and prevent potential data corruption. This UPS power supply unit offers six surge protected outlets, three of which provide battery backup, and a 300-watt/500-volt ampere output power capacity.

Battery Backup Keeps Critical Components Running The BK500 UPS offers guaranteed backup battery power for your electronic devices. When power is interrupted or fluctuates outside safe levels, the BK500 instantly provides clean battery power to your sensitive electronics. Work safely throughout brief outages or save your data and safely shut down electronics during extended outages.

Protection from Dangerous Surges and Spikes The BK500 UPS battery backup features a total of six power outlets, all of which shield your devices against dangerous surges and spikes in voltage. Three of these are UPS battery backup outlets to protect critical devices like computer and home networking equipment.

Prevent Data Corruption with PowerChute Software APC PowerChute Personal Edition power and energy management software is included. PowerChute prevents data corruption by automatically saving files and shutting down your system in an extended power outage or low-battery condition. PowerChute monitors and displays energy usage and reduces costs via customized energy management planning. Connect the USB cable that's included with your UPS backup unit to your computer to easily use the software.

Phone and Network Data Line Surge Protection In addition to standard power surge protection, the BK500 also provides protection from dangerous ‘backdoor’ surges that travel along telephone and network data lines. Just route the phone or data line through the BK500 UPS to protect your devices from lightning, surges, and spikes.

ENERGY STAR Certified for Energy Efficiency The BK500 UPS is ENERGY STAR® certified for its efficient operation and ability to help realize lower energy costs.

Warranty and Equipment Protection Policy This UPS is covered by a three-year limited warranty. It also comes with a lifetime equipment protection policy of up to $100,000. APC will repair or replace attached equipment that sustains surge-related damage while properly connected to a registered Back-UPS uninterruptible power supply unit.

Package Contents APC Back-UPS BK500 with 6-foot power cord, PowerChute Personal Edition software CD, cord management straps, USB cable, and user manual.

Technical Specifications

Output

  • Output Power Capacity: 300 Watts / 500 VA
  • Max Configurable Power: 300 Watts / 500 VA
  • Nominal Ouput Voltage: 120V
  • Outpout Frequency (sync to mains): 50/60Hz +/- 3Hz
  • Topology: Standby
  • Waveform Type: Stepped approximation to a sinewave
  • Output Connections: (3) NEMA 5-15R (Battery Backup), (3) NEMA 5-15R (Surge Protection)


Input

  • Nominal Input Voltage: 120V
  • Input Frequency: 50/60Hz +/- 3Hz (auto sensing)
  • Input Connections: NEMA 5-15P
  • Cord Length: 1.83 meters
  • Input Voltage Range for Main Operations: 98 - 140V


Batteries & Runtime

  • Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof
  • Typical Recharge Time 1 : 16 hour(s)
  • RBC Quantity: 1


Communications & Management

  • Interface Port(s): USB
  • Control Panel: LED status display with On Line : On Battery : Replace Battery and Overload indicators
  • Audible Alarm: Alarm when on battery : distinctive low battery alarm : overload continuous tone alarm


Surge Protection & Filtering

  • Surge Energy Rating: 480 Joules
  • Filtering: Full time multi-pole noise filtering : 5% IEEE surge let-through : zero clamping response time : meets UL 1449
  • Data Line Protection: Analog phone line for phone/fax/modem/DSL (RJ-11 connector)


Physical

  • Maximum Height: 6.50 in
  • Maximum Width: 3.60 in
  • Maximum Depth: 11.20 in
  • Net Weight: 13.80 lbs
  • Shipping Weight: 15.30 lbs
  • Shipping Height: 10.35 in
  • Shipping Width: 6.89 in
  • Shipping Depth: 14.06 in
  • Color: Black


Conformance

  • Regulatory Approvals: cUL Listed, California (CEC) Battery Charger, ENERGY STAR (USA), FCC Part 15 Class B, Industry Canada, UL 1778


Sustainable Offer Status

  • RoHS: Compliant
  • REACH: Contains no SVCHCs

1 The time to recharge to 90% of full battery capacity following a discharge to shutdown using a load rated for 1/2 the full load rating of the UPS.

About APC

APC, a flagship brand of Schneider Electric, provides clean battery backup power, surge protection, and IT physical infrastructure inside and outside the traditional IT environment. Through our APC brand products and solutions, we offer certainty in a connected world. Certainty that our reliable, integrated physical infrastructure solutions are based on the fundamental premise that your data and information should — and always will be — accessible.