Drive Multi-Display Applications With Extraordinary

Performance              

Matrox M-Series M9120 Plus LP PCle x16 Graphics Card

The Matrox M9120 Plus LP PCIe x16 low-profile, dual monitor graphics card renders pristine image quality on up to two displays, at resolutions up to 1920x1200 (digital) or 2048x1536 (analog) each. This card also supports up to four analog displays via an aftermarket quad-upgradeable cable, at resolutions of up to 1920x1200 each.

Matrox M9120 Plus LP PCIe x16 at a Glance

  • High-resolution dual monitor support: Support resolutions up to 1920x1200 (Digital) and 2048x1536 (Analog) per output
  • Native PCI express x16 performance: Maximum bandwidth to ensure best performance
  • Upgrade option to four monitors: Support four VGA displays via cable (CAB-L60-4XAF); enables up to 1920x1200 per output
  • 512 MB of memory: For enhanced performance in demanding multi-monitor applications
  • Low-profile form factor: To fit in a wide variety of systems; includes bracket for full-height ATX form factor
  • Passive cooling and low power consumption: Fanless design eliminates noise and increases product reliability
  • Stretched and independent desktop modes: Expand your desktop across multiple monitors or set each monitor independent of each other
  • Edge Overlap: Easily and intuitively adjust the number of overlapping pixels to create a seamless, unified image on up to eight edge blending projectors.
  • M-Series multi-card support 1 : Add an additional M-Series card into the same system to drive up to 12 displays from two cards
  • Joined graphics card mode 2 : Insert two M-Series cards into the same system to drive even more monitors across a stretched desktop
  • Matrox Clone: View a copy of one display on the other displays
  • Wide enterprise flexibility: Unified driver package compatible with other Matrox products
  • Matrox PowerDesk software: Easily configure and manage program windows on multiple monitors
  • Multiple operating system support: Display drivers for Microsoft® Windows® 10 (32-bit, 64-bit; non-WHQL), Windows Server® 2012 (32-bit, 64-bit), Windows 7 (32-bit, 64-bit), Windows Embedded Standard 7 (32-bit), Windows Vista® (32-bit, 64-bit), Windows Server 2008 R1 (32-bit, 64-bit), Windows Server 2008 R2, Windows XP (32-bit, 64-bit), Windows Server 2003 and Linux® 3

Software

Matrox PowerDesk for M-Series

Effectively manage your computing environment with Matrox PowerDesk software. Included with all M-Series graphics cards, Matrox PowerDesk empowers you to manage and customize your multi-display setup for the ultimate computing experience.


The robust, field-proven Matrox PowerDesk desktop management software for Windows lets users easily configure and manage multi-display setups. Included with almost all Matrox hardware, PowerDesk offers professional users a comprehensive set of tools to deploy and control a variety of display configurations including stretched or independent desktops, clone mode, pivot, bezel management and edge overlap, and more.