The 2-Port Audio DVI USB KVM Switch Kit manages two computers with one set of console controls. Control two computers with DVI and USB ports at the touch of a button with a microphone / speaker set, USB keyboard, USB mouse, and DVI monitor.

Just connect everything to start sharing your HD DVI monitor with two Mac or Windows computers. With no additional wiring required, all necessary cables are included. Network printers, storage drives, flash drives and more by connecting to the two additional USB ports on the front of the switch. Listen to music on one computer while working on the other. Switch between the computer by pressing the convenient button on the switch or programming shortcut commands for quick access.

2 x USB ports for keyboard and mouse 2 x Bonus USB 2.0 ports 2-way audio support for an uninterrupted multimedia experience on multiple platforms Simultaneous independent switching of PC and audio channels Advanced keyboard and mouse support Multi-platform support for Windows, Mac and Linux Hot-plugged PC without turning off the KVM switch (Windows OS) Digital video resolution up to 1920 x 1200 and analog video resolution up to 2048 x 1536 Integrated High-bandwidth Digital Content Protection (HDCP) and Transition Minimized Differential Signaling (TDMS) No requires CD installation, just plug in and go