8-Port 17in. Single Rail LCD KVM

  • Exclusive LED illumination light - designed by ATEN to illuminate the keyboard and touchpad to allow visibility in low-light conditions
  • KVM console with 17" LED-backlit LCD monitor in a sliding housing with top and bottom clearance for smooth operation in a 1U high system rack
  • LCD module rotates up to 115 degrees for a more comfortable viewing angle
  • Standard rack mount kit included - optional Easy Rack Mounting (single person installation) rack mount kit available (requires separate purchase)
8-Port 17in. Single Rail LCD KVM

Overview

The CL1008 LCD KVM Switch series are control units that allow access to multiple computers from a single keyboard, video, and mouse (KVM), console. A single CL1008 can control up to 8 computers. As many as 15 additional KVM switches can be daisy-chained to the CL1008 / CL1016, so that up to 128 computers can all be controlled from a single KVM console.
The CL1008 offers a space-saving, streamlined approach to KVM switch technology by integrating a keyboard, 17" LED-backlit LCD monitor, and touchpad in a 1U rack-mountable sliding housing.
Overview

Features

  • Exclusive LED illumination light - designed by ATEN to illuminate the keyboard and touchpad to allow visibility in low-light conditions
  • KVM console with 17" LED-backlit LCD monitor in a sliding housing with top and bottom clearance for smooth operation in a 1U high system rack
  • LCD module rotates up to 115 degrees for a more comfortable viewing angle
  • Standard rack mount kit included - optional Easy Rack Mounting (single person installation) rack mount kit available (requires separate purchase)
  • Daisy-chain up to 15 additional units - control up to 128 computers
  • No software required - convenient computer selection via hotkeys and mouse driven intuitive on screen display (OSD) menus
  • Auto Scan feature for monitoring user-selected computers
  • Broadcast support - commands from the keyboard can be broadcast to all available computers on the installation
  • Hot pluggable - add or remove computers without having to power down the switch
  • Two level password security - only authorized users view and control the computers; up to four users plus an administrator with separate profiles for each
  • Video settings of attached computers are automatically adjusted for optimal output to the LCD monitor
  • Upgradable firmware
  • Keyboard Language support: English (US), English (UK),French, German, German (Swiss), Hungarian, Italian, Japanese, Korean, Russian, Spanish, Swedish and Traditional Chinese
  • Multiplatform support: Windows 2000/XP/Vista, Linux and FreeBSD
Features