4-Port USB to RS-232 Hub

  • Easy way to add 4 RS-232 serial ports
  • Fully compliant with USB 1.1; USB 2.0 compatible
  • Supports automatic handshake mode
  • Up to 115.2 Kbps data transfer rate for each serial port
4-Port USB to RS-232 Hub

Overview

The ATEN USB-to-Serial RS-232 Hub provides an external plug-and-play RS-232 serial connection for computers, notebooks, laptops, and handheld computing devices that support the USB specification. It provides a quick, simple, and cost-effective solution and is ideal for various communication and automation applications.
Overview

Features

  • Supports RS-232 serial interface
  • Dual data buffers for each upstream and downstream data transfer
  • No IRQ, DMA, I/O address resources required
  • Supports hot-swapping and plug-and-play
  • Built-in 16KV ESD protection
  • Supports both bus power and external power
  • Works with cellular phones, PDAs, digital cameras, modems and ISDN terminal adapters
  • OS support - Windows 2000/2003/XP/NT
Features