Quartet Enclosed Cork Bulletin Boards for Outdoor Use, Aluminum Frame
Display signage rain or shine Delivering high quality performance in any environment, an enclosed cork bulletin board is highly durable. The cork surface is backed by high-density fiberboard and is self-healing, meaning that unsightly pin holes close up to provide longer lasting use. The cork bulletin board is enclosed within acrylic glass doors and a satin finish anodized aluminum frame. Ideal for outdoor use, the aluminum casing is vented. Your display always looks great and will last longer because it is not as susceptible to wear and tear, regardless of rain or sunshine. The glass is shatterproof to not only protect against inclement weather but against vandalism as well. Depending on the size of the board, it comes with one or two doors that lock and have full length hinges for easier open and close. Quickly and easily hang signage on the enclosed cork bulletin board surface with push pins for worry-free display. Enclosed bulletin boards provide protection for your signage against vandalism and the elements. Locking, shatterproof doors do not detract from display while natural cork holds pinned items secure. 100% Satisfaction Guaranteed.