Compact-Keyboard G84-4100 Perfect For The Smallest Of Spaces
Light grey ultraslim keyboard (black shown). US Space reduced 83 position key layout. Includes PS/2 and USB connectors. Mechanical keyswitches with lasered keycaps. Durable Ultraslim Keyboards with Mechanical Keyswitch Technology for Industrial and Commercial Applications.This compact keyboard is the perfect solution for users with only limited space available and low weight requirements. For example, applications in the banking sector, medical institutions or portable systems. Also suitable for 19-inch applications. This keyboard is perfectly suited for slim-line PCs and laptops.

Features
- Mechanical Keyswitches are Rated at 20 Million Actuations to Withstand Harsh Environments and Ensure Long Product Lifetime
- Size-reduced QWERTY Key Layout in Ultraslim 11” Form Factor Combines Maximal Space Efficiency with Comfortable Alphanumeric Data Entry.
- FN-Key for Easy Access of Integrated Numeric Area Ensures Complete Function Support as with Full Size Keyboards
- Available with PS/2 and USB interface
- Optional “Non-Windows” Key Layout
- Dual PS2/USB Interface Allows for Easy Field Upgrade
- Individual mechanical keys with Gold Crosspoint contacts (ML technology)
- High level of reliability and unique precision confirmation feeling
- Minimal space requirements
- Lightweight
- Ideal for 19” applications and mobile use