Adjustable Shelf for A/V Components

A versatile solution that not only looks great, but let’s you easily incorporate A/V components into virtually any environment. This flexible and space-saving shelf gets components organized and out of the way. It offers a low-profile solution that mounts to two studs allowing you to center the shelf and components under the screen, completing the picture-perfect installation.


Features

  • 100lb (45kg) load capacity allows stacking of multiple components, ideal for A/V closets
  • Adjustment knobs allows for easy leveling of components
  • Embossed arms with screw holes secure components to shelf
  • Decorative snap-on covers conceal all mounting hardware
  • Adjustable width up to 18" and depth range of 14.86" to 23" accommodate even largest receivers, multi-disk DVD players
  • Double-stud installation allows A/V equipment to be centered directly underneath flat panel screen