Paramount™ Tilting Wall Mount for 22" to 43" Displays

The Paramount™ series wall mounts provide versatile and multi-functional features. With PT632, a low-profile design positions the display just 2.1” (51mm) from the wall. The Hook-and-Hang™ system offers easy, one-person installation of the display. A ratcheting handle provides locking tilt capability for quick adjustments to the amount of tilt, reducing glare and optimizing the viewing angle.


Features

  • Accommodates 100, 200 x 100, or 200 x 200mm VESA® mounting patterns
  • Adjustable 15° forward tilt and 5° backward tilt for finding the optimal viewing angle
  • Display is positioned only 2.01" (51mm) from wall for a low-profile application
  • Design is UL listed and tested to four times stated load capacity
  • Includes all necessary wall and display attachment hardware