Paramount™ Tilting Wall Mount for 10" to 29" Displays

The Paramount™ series wall mounts provide versatile and multi-functional features. With PT630, a low-profile design positions the display just 2.01" (51mm) from the wall. The Hook-and-Hang™ system offers easy, one-person installation of the display. A ratcheting handle provides locking tilt capability for quick adjustments to the amount of tilt, reducing glare and optimizing the viewing angle.


Features

  • Accommodates 75 x 75 or 100 x 100mm VESA® mounting patterns
  • Adjustable 15° forward tilt and 5° backward tilt for finding the optimal viewing angle
  • Display is positioned only 2.01" (51mm) from wall for a low- profile application
  • Design is UL listed and tested to four times stated load capacity
  • Includes all necessary wall and display attachment hardware