Paramount™ Flat Wall Mount for 22" to 43" Displays

The Paramount™ series wall mounts provide versatile and multi-functional features. With PF632, a low-profile design positions the display just 0.64" (16mm) from the wall. The Hook-and-Hang™ system offers easy, one-person installation of the display.

Features

  • Accommodates 100, 200 x 100, or 200 x 200mm VESA mounting pattern
  • Slim design positions the display only 0.64" (16mm) from the wall
  • Display adaptor simply slides into the wall plate for a quick and easy installation
  • Includes all necessary wall and displayattachment hardware
  • Design is UL listed and tested to fourtimes stated load capacity