Powershred® 425Ci 100% Jam Proof Cross-Cut Shredder

​

Protect sensitive business information with the Fellowes 425Ci 100% Jam Proof Cross-Cut Shredder. Designed and assembled in the USA, the 425Ci features three levels of jam prevention for frustration-free operation. Cross-cutting up to 30 sheets of paper in one pass, the 425Ci is tough enough to shred plastic credit cards, staples, paper clips, CDs/DVDs, and junk mail. SafeSense technology automatically stops the shredder when hands touch the paper opening, while Auto-Oil technology oils the cutters at regular intervals for easy maintenance. The 425Ci includes Energy Savings System which provides optimal energy efficiency 100% of the time-in use and out of use. A 30-gallon removable bin makes waste disposal simple.

At A Glance:

  • Perfect shredder for commercial workspaces
  • Child safe/pet safe shredder features SafeSense Technology
  • Shreds plastic credit cards, staples, paper clips, CDs/DVDs and junk mail
  • Backed by a 2 Year Warranty

Product Features

100% Jam Proof Paper Shredder

Eliminates paper jams and powers through tough jobs.

Continuous Run Time

Continuous duty motor offers non-stop shredding for maximum productivity.

Cross-Cut Shredders

Shreds paper into cross cut sections.

Product Video

​

Choosing The Right Shredder

Cut Type

Shredders with a smaller cut size help keep your information more secure. The smaller the cut size, the higher the security level.

  • Strip-Cut - Basic Security
  • Cross-Cut - Higher Security
  • Micro-Cut - Superior Security
  • High-Security - Ultimate Security



Productivity

Shredder productivity goes beyond mere sheet capacity or speed. When shopping for a shredder, consider the machine’s throughput, or the efficiency in which it can get the job done. Throughput combines the three most critical features that contribute to a shredder’s performance:

Sheet Capacity x Speed (feet per minute) x Duty Cycle = Throughput.

Quality and Durability

Fellowes is committed to offer the most innovative solutions, exceptional product quality, and first class service and support. Our higher standards ensure you get a quality shredder.