Tripp Lite’s PDUMH30NET distributes, monitors and manages single-phase 120V power to connected rack equipment in data centers, network closets, server rooms, computer rooms and other applications requiring network-grade power. Its built-in network interface allows real-time remote monitoring of voltage, frequency and load levels to prevent overloads that cause expensive downtime. It features 16 switched NEMA 5-15/20R outlets in two breakered load banks of eight outlets each. A 10-foot power cord with NEMA L5-30P plug connects the PDU to a compatible AC power source, generator or protected UPS system.
The Java-free HTML5-based LX Platform network interface enables full remote access for PDU status monitoring and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Optional EnviroSense2 modules (sold separately) provide a variety of environmental monitoring capabilities. Protocols supported include IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP. DHCP/Manual configuration support offers the ability to have network settings automatically assigned to the card, reducing the need for manual configuration.
The easy-to-read two-character LCD load meter displays the total connected equipment load, as well as the loads carried by both banks, so you can assure proper load balancing. By monitoring the total load in real time, you allow equipment to be safely connected with no danger of overloading the PDUMH30NET or power supply circuits.
Control Individual Outlets from Anywhere 24/7
For a higher level of network power control, the 16 NEMA 5-15/20R outlets can be individually controlled in real time. These controllable outlets enable power management tasks, including load shedding, load ramping, programming power-on and power-off sequences, and rebooting of locked-up network devices, to be performed remotely. By reducing the frequency of on-site visits, these advanced remote capabilities can save you money and reduce downtime. Unused outlets can be disabled to prevent the connection of unauthorized equipment loads. Each outlet has an LED that illuminates to confirm power on/off status.
The PDUMH30NET’s all-metal case is designed to endure in demanding work environments. The locking NEMA L5-30P plug and included cord retention brackets for the outlets help prevent the PDU and its connected equipment from becoming accidentally disconnected. Real-time clock backup maintains the time of day and date, even if the PDU is shut down and unpowered.
Versatile Installation Options
The PDUMH30NET mounts in 2U of space in EIA-standard 19-inch 2-post and 4-post racks using the included mounting brackets. You can install the PDU with outlets facing either the front or rear, whichever direction offers better airflow or equipment access. You can also use the mounting brackets to install the PDU on or under a counter.
Upgradable Firmware
To support any future product enhancements, the PDU’s firmware can be manually upgraded.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 95 years of quality products and service, Tripp Lite is a brand you can trust.