The B123-001 enables the video source to be installed in a secure, remote location for controlled access. In businesses, the unit can be used to support point-of-sale, retail displays and trade show presentations. The B123-001 quickly connects display devices with HDMI ports, such as HDTVs, plasma displays, LCD TVs and projectors, to HDMI video sources, such as computers, video cards and AV receivers. In home theater applications, the unit can be used to connect displays and peripherals at greater distances.
This Tripp Lite 1-ft. HDMI v1.3 Active Extender Cable works with a P568-050 or P568-100 HDMI cable to extend a HDMI video signal beyond the average 16-ft. distance limitation. The B123-001 can extend a 1080p (24 Hz) signal up to 150 ft. away from the source with crystal clear picture and no adjustments or equalization needed.
The simple plug-and-play design of the B123-001 allows you to set up your application quickly and efficiently without having to install or mount any hardware. Simply plug an HDMI cable from a video source into the B123-001, then, plug the other end of the extender into an HDMI display. That's it! The extender is completely bus-powered meaning there are no external AC adapters to worry about.
Environmentally Responsible
For your peace of mind, the B123-001 comes with a 3-year limited warranty. The B123-001 is manufactured in compliance with strict RoHS (Restriction of Hazardous Substances) guidelines to minimize the use of hazardous materials.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.