Quartet Improve Clip Frame Signs, Table-top/Wall Mount, Aluminum Frame
Make sure your sign can be seen. The Improv Clip Frame Sign creates a highly visible display that can be mounted to the wall or set on any table-top. Ideal for heavy use and spaces with heavy traffic, this sign comes with a glare-reducing, frosted plastic overlay to make sure your display is both easy to read and protected from damage. The Improv Clip Frame Sign is also designed to allow quick and easy signage changes. The frame unhinges quickly and easily, even when mounted on the wall, so that updates only take a few seconds. Choose either the 8.5" x 11" or 11" x 17" frame size to best fit your signage needs. The smaller size is ideal for displaying papers and documents while the larger size is perfect for posters. Both size signs feature a silver, aluminum frame with rounded corners that is lightweight and fits well with any decor.Show off and protect your signage with the Improv Clip Frame Sign, featuring a glare-reducing, frosted plastic overlay. Versatile mounting allows table-top or wall display. Available in two sizes, 8.5" x 11" or 11" x 17," for documents or posters. Unhinging, aluminum frame makes sign updates quick and easy.