Tabletop TV Swivel Mount for 26" to 37" TVs

The HP432-002 flat panel tabletop swivel mount is designed as a functional and secure solution for tabletop-mounted displays in hospitality applications. The mount directly bolts-down to the tabletop surface for safety and security, with security screws that attach the display to the mount adaptor plate. With up to 30 degrees of swivel each direction, this mount provides a low-cost solution to fit a variety of needs and room configurations.


Features

  • Built in adaptor plate is VESA® 200 x 200, 200 x 100, 100 x 200 and 100 x 100 mm compatible
  • Security screws prevent tampering and theft
  • * 21.76” to 15.7” (measured from the tabletop to the top mounting hole)
  • Adjustable height* allows for flexibility of display sizes and levels
  • Base stand plate down for safety and security
  • Built-in 60º maximum swivel, 30º each side allows for a variety of viewing angles