Don’t settle for less than the best—enjoy better signal quality and faster transmission! This 50-foot Tripp Lite Cat6 Gigabit Plenum-Rated Snagless Molded Patch Cable ensures ultra-fast performance throughout your local area network application. Cat6 cables (also called network cables, patch cables, computer cables, Ethernet cables and LAN cables) are used to connect components like printers, computers, copy machines, routers, servers, modems, switches and Cat6 audio/video products. The N201-050-GY-P is manufactured to exacting specifications, using superior materials, for a difference you can clearly see in your application. It’s designed for 1000Base-T (1 Gbps Ethernet), 10/100Base-T (Ethernet), 100 Mbps TPDDI, 155 Mbps ATM, ISDN, voice and Token Ring Type 3 applications. For peace of mind, the N201-050-GY-P comes backed by a lifetime warranty and has an eco-friendly, RoHS-compliant design.
The Ideal Solution for Premise (In-Wall) Wiring Applications Requiring Plenum-Rated Cable
This 50-foot Tripp Lite Cat6 Gigabit Plenum-Rated Snagless Molded Patch Cable is the premium solution for connecting high-speed network components in areas that require plenum-rated (CMP) cabling, such as ceilings, walls and ducts. Use it to connect computers, printers, Internet-enabled gaming systems and Blu-ray
®
players, copy machines, routers and modems.
High-Quality Copper Wire and Gold-Plated Connectors Ensure Error-Free Signal Transfer
Manufactured from 24 AWG 4-pair solid UTP with a staggered-pin plug design, the N201-050-GY-P provides high-speed connection and flawless signal delivery while keeping near-end crosstalk levels to a minimum. This plenum-rated cable can deliver speeds up to 550MHz/1 Gbps. Its RJ45 (male) connectors are gold-plated to ensure an accurate signal transfer. For a secure connection, the cable is molded with integral strain-relief and has a snagless design that protects the locking tabs on the RJ45 connectors from being damaged or snapped off during installation. This 50-foot Tripp Lite Cat6 Gigabit Plenum-Rated Snagless Molded Patch Cable meets the most current industry standards, including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 6 draft 11). The N201-050-GY-P is fully tested on Fluke test equipment to guarantee that cables meet or exceed all Category 6 requirements.
Tripp Lite N201-050-GY-P Product Summary
Lifetime Warranty and Environmentally Responsible Design
For peace of mind, this 50-foot Tripp Lite Cat6 Gigabit Snagless Molded Patch Cable comes backed by a lifetime warranty. The N201-050-GY-P is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
Why Choose Tripp Lite?
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.