SmartMount ® Universal Tilt Wall Mount for 60" to 98" Displays

 Peerless-AV’s SmartMount® Universal Tilt Wall Mount delivers an ultra-slim profile designed to hold large displays up to 350lb. Installation and maintenance are made easy with the ST680’s robust feature set. Auto-latching adaptor rails automatically secure the display without the use of a tool. The mount’s built-in kickstand holds the display safely from the wall during cable routing, while the open wall plate allows for increased electrical and cable management options. Horizontal and vertical display adjustment allow for quick fine-tuning of the mounted display.


Features

  • Universal mount fits displays with mounting patterns up to 1061 x 650mm (41.76" W x 25.59" H)
  • Adjustable 15° forward tilt and 5° backward tilt for finding the optimal viewing angle
  • Optional IncreLok TM feature offers fixed tilt angles of -5°, 0°, 5°, 10°, 15°
  • Easy-Grip TM ratcheting handle locks the display into place
  • Easy hang wall plate allows a bolt to be pre-installed to ease wall plate installation
  • Lateral display adjustment up to 19.25" (489mm)
  • 1" of post-installation vertical adjustment provides flexibility in the installation
  • Includes fastener pack with all necessary mounting and display attachment hardware (including M10)
  • For mounts requiring theft resistant hardware, installed with security tool (included), please purchase ST680
  • For mounts requiring standard hardware, installed with a Philips screwdriver, please purchase ST680P