Turn your office space into a disturbance free work zone.
Once your work is interrupted by a conversation, it can take up to 4 times longer than the interruption itself to return to your previous level of concentration and productivity. This flexible privacy screen panel system puts a barrier between unwanted distractions and serious work, quickly and easily creating a low-cost, professional-looking distraction-free work area. Each set includes hardware and mounting for one cubicle up to 68 inches high and includes a full-length, shatterproof translucent polycarbonate sliding screen with 2 wheel base, and a 4-inch extender that accommodates cubicles up to 72 inches high. A dry-erase message board with built-in marker tray hangs on the screen providing space for messages, and a nameplate identifies the cubicle user or department. The H-frame is accented in brushed silver-aluminum that fits into most any office setting.
- Rolling screen let visitors know if you are free or busy
- Leave and receive messages on the dry erase board
- For cubicles upto 72 inches high
- Easy installation
Translucent Panel
Won't block natural light and lets you get a glimpse of who's outside your cube.
Leave Notes
Each set includes a dry erase board with tray, marker, and a custom name plate.
Easy Open and Close
Screen slides along two wheels at the base of the H-frame.