Mobile power distribution and surge protection just became a lot easier. With Tripp Lite's Protect It! The TLM825SA provides eight standards outlets with 3900 joules of surge protection in a yellow, all-metal housing that ensures workplace safety and is guaranteed to last for life. TLM825SA is ideal for industrial, automotive or worksite applications and can be mounted in a variety of ways with its integrated keyhole mounting slots. With the extra length provided by the 25-ft. power cord, you don't have to install the TLM825SA next to outlets you already have; it can be mounted across a large area and deliver reliable service where you need it most. The unit also comes with four outlet safety covers to shield unused outlets from debris and accidental contact. A lighted On/Off switch provides convenient power control, while a 15-amp circuit breaker guards against dangerous circuit overloads before they happen.
With keyhole mounting installation, high surge suppression rating, a rugged housing and plenty of outlets, Tripp Lite's TLM825SA is ideal for industrial, automotive and other applications with harsh environments. An extra-long cord and bright yellow color make it a great solution for mobile worksite applications. It provides reliable, consistent power service for multiple devices. The keyhole mounting slots allow the TLM825SA to be installed wherever reliable, multi-outlet power distribution is required.
P ower Previously Un-Powered Areas with Extra Long Cord
Install the TLM825SA far away from its power source and provide power distribution to previously un-powered areas with the extra long, 25-ft. power cord. The TLM825SA can be mounted in a different area, or a completely different room, from where it draws AC power, putting you in control of getting reliable power service where you need it most.