Mobile power distribution and surge protection just became a lot easier. With Tripp Lite’s Protect It! TLM812SA Surge Protector, you’ll have reliable, protected outlets where you need them, even in the harshest of worksite environments. The TLM812SA provides 8 standard outlets with 1500 joules of surge protection in a yellow, all-metal housing that ensures workplace safety and is guaranteed to last for life. TLM812SA is ideal for industrial, automotive or worksite applications and can be mounted in a variety of ways with its integrated keyhole mounting slots. With the length provided by the 12-ft. power cord, you don’t have to install the TLM812SA next to outlets you already have; it can be mounted across a large area and deliver reliable service where you need it most. The unit also comes with 4 outlet safety covers to shield unused outlets from debris and accidental contact. A lighted On/Off switch provides convenient power control, while a 15-amp circuit breaker guards against dangerous circuit overloads before they happen. Additionally, the TLM812SA comes with a lifetime product warranty and $50,000 Ultimate Lifetime Insurance for guaranteed peace of mind.
With keyhole mounting installation, high surge suppression rating, a rugged metal housing and plenty of outlets, Tripp Lite’s TLM812SA is ideal for industrial, automotive and other applications with harsh environments. A long cord and bright yellow color make it a great solution for mobile worksite applications. It provides reliable, consistent power service for multiple devices. The keyhole mounting slots allow the TLM812SA to be installed wherever reliable, multi-outlet power distribution is required.
Power Previously Un-Powered Areas with Extra Long Cord
Install the TLM825SA far away from its power source and provide power distribution to previously un-powered areas with the extra long, 25-ft. power cord. The TLM825SA can be mounted in a different area, or a completely different room, from where it draws AC power, putting you in control of getting reliable power service where you need it most.
Featuring eight standard outlets and a 3900-joule suppression rating, the TLM825SA is an ideal solution for applications or locations that require power to many devices simultaneously. The housing features three outlets specifically spaced to accommodate bulky transformers. When not in use, outlets can be protected from debris and accidental contact with the included outlet safety covers.
Premium Safety Features
The lighted On/Off provides convenient power control and allows you to see whether the TLM812SA is operational with a glance. 4 included outlet safety covers keep debris and moisture away from unused outlets making the TLM812SA safe and reliable to use in even the harshest of worksite environments. A built-in, 15-amp circuit breaker prevents dangerous circuit overloads that could damage equipment. The breaker immediately shuts off AC input to the TLM812SA when it detects that the equipment load is drawing too much power. The unit also features a bright yellow color that complies with OSHA color guidelines to alert users to hazardous situations, which may cause minor or moderate injury.