Quartet Euro Premium Mobile Magnetic Easel, Whiteboard/Flipchart, 27" x 41"
When you need flexibility and versatility, the Euro Premium Mobile Magnetic Easel is a perfect solution. The easel surface is a DuraMax porcelain whiteboard and it includes adjustable hooks and a clamp to hold flipcharts. The ultra-smooth and ultra-durable porcelain whiteboard surface measures 27" x 41" and will not scratch, dent, stain or ghost even with very little maintenance. You can not only write on, but hang charts, images and signage from this magnetic dry-erase surface. This easel is ideal for heavy use in collaborative environments or public spaces. To best match varying audiences, this presentation easel is height adjustable. A spring-loaded adjuster allows the easel to move between 67" and 77" tall to rest at the appropriate standing height. The Euro Premium presentation easel is also fully mobile so that it can be easily transported around the office. The 5-caster star-base wheels glide smoothly across the floor and firmly lock to hold the easel in place at the desired location. This presentation easel not only meets all communication and collaboration needs, but is sleekly designed with a contemporary, silver aluminum frame. A folding accessory tray and 4 assorted Quartet dry-erase markers are also included. The 27" x 41" DuraMax porcelain whiteboard writing surface of this height adjustable easel is magnetic and extremely durable. The flipchart clamp allows easy sheet tear away. Able to withstand heavy use, this presentation easel stands 77" tall at its highest setting and features a wheeled base to simplify mobility. 100% Satisfaction Guaranteed.