Dual-purpose presentation easel.

Silver Euro style desktop and floor easel has lots of extras for flexibility in the way you conduct presentations. Use it on a tabletop or extend the legs for floor use. A smooth magnetic whiteboard doubles as bulletin board, and adjustable hooks and clamp hold standard-sized flipcharts. Two arms open out to the sides of the whiteboard and are a plus when you don't want to take time out to put flipchart sheets up on the wall. Display up to 3 sheets simultaneously. The tripod easel base has telescoping legs that can be extended out to a full 73.5 inches high or any height inbetween. It collapses for easy storage and transport.
Dual-purpose presentation easel.

  • 27 x 39 inch tabletop size
  • 73.5 inches high fully extended
  • Telescoping legs
  • Suitable for light-duty use
  • Includes whiteboard
  • Clips and hooks for flipchart
  • Marker tray
  • 10-year warranty

Tabletop Use

For smaller or one on one presentations.
 Tabletop Use

Hooks And Clamp

Hold flipcharts and provide easy sheet tear-away
 Hooks And Clamp