Mini-GBIC The TEG-MGBS40 Mini-GBIC Single Mode module works with standard Mini-GBIC slots on most switches. This SingleMode LC Type module spans distances up to 40km (24.9 miles) and includes 1 x 1000Mbps-LX ( LC-Type) Mini-GBIC connector.

  • Compliant with IEEE 802.3z Gigabit Ethernet and Fiber Channel Standards
  • Industry standard SFP package
  • Duplex LC connector
  • 1.0625Gbps Fiber Channel Compliant
  • 1.25Gbps Gigabit Ethernet Compliant
  • Single 3.3V Power Supply Voltage

TRENDnet Fiber Solutions

Convert your copper RJ-45 Ethernet connection to a fiber connection with TRENDnet's fiber media converters. TRENDnet's media converters can support long distance fiber networking up to 43.5 miles (70km). TRENDnet fiber converters are available in both multi-mode (SX) and single-mode (LX), with dual wavelength (WDM) or bidirectional fiber options, and multiple connector types including T-RJ, SC, and ST.

TRENDnet's fiber converter chassis system is a convenient rackmount chassis system that consolidates your fiber media converters into one location, making your fiber network easier to manage. Power multiple fiber converters from a single source. Add a redundant power supply to eliminate any downtime, and/or the SNMP management module for monitoring and configurations.