Fiber Applications


Long-distance fiber networking for manufacturing, business parks, and school campus applications.

Fiber Mode/Distance


Hot-pluggable with an MSA compliant SFP slot, and compatible with fiber cables with LC-type duplex connectors.

Compatibility

Hot-pluggable with an MSA compliant SFP slot, and compatible with fiber cables with LC-type duplex connectors.

TRENDnet’s SFP Single Mode LC Modules are compatible with standard SFP slots found on network switches and fiber converters. Each single mode SFP transceiver is equipped with a duplex LC fiber connection interface, and supports high-speed data rates up to 1.25Gbps. All TRENDnet SFP fiber modules support connections for reliable, long distance network applications.

    • Transmission distance of up to 80km (49.7 mi.)
    • Duplex LC optical interface
    • Supports data rates of up to 1.25Gbps
    • Supports 1550nm singlemode network transmissions
    • Low Electromagnetic Interference (EMI) design
    • Compliant with IEEE 802.3z Gigabit Ethernet
    • ANSI Fiber Channel compliant
    • Small Form-Factor Pluggable (SFP) and Multi-Source Agreement (MSA) compliant
    • Low power consumption
    • NDAA / TAA compliant (U.S. and Canada only)