The TFC-110MSC Fiber Converter works with the TFC-1600 chassis system or as a standalone unit. This converter is a Multi Mode SC-Type fiber converter spanning distances up to 2km (1.2 miles). Ports include 1 x 10/100Base-TX (RJ-45) port and 1 x 100Base-FX fiber port (SC-Type).

  • Compliant with IEEE 802.3 10Base-T and IEEE 802.3u 100Base-TX / 100Base-FX standards
  • 1 x 10/100Base-TX auto-negotiation RJ-45 port
  • Auto-negotiation 10/100Mbps connection speed and Half/Full-duplex mode on TX port
  • Auto MDIX for 10/100Base-TX port
  • 1 x 100Mbps fiber port with multi-mode SC-type connector
  • Status LED indicators for Power, Link/Activity, Full-Duplex, and Speed
  • Dip-switch for full and half duplex selection on fiber port
  • Wall mountable
  • Optional 19” system chassis with redundant power supply (TFC-1600), holds up to 16 TFC series Media Converters

TRENDnet Fiber Solutions

Convert your copper RJ-45 Ethernet connection to a fiber connection with TRENDnet's fiber media converters. TRENDnet's media converters can support long distance fiber networking up to 43.5 miles (70km). TRENDnet fiber converters are available in both multi-mode (SX) and single-mode (LX), with dual wavelength (WDM) or bidirectional fiber options, and multiple connector types including T-RJ, SC, and ST.

TRENDnet's fiber converter chassis system is a convenient rackmount chassis system that consolidates your fiber media converters into one location, making your fiber network easier to manage. Power multiple fiber converters from a single source. Add a redundant power supply to eliminate any downtime, and/or the SNMP management module for monitoring and configurations.