Pull-out Swivel Wall Mount for 32" to 80" (81 to 203 cm) Displays

The FPS-1000 Pull-out Swivel Wall Mount combines the best features of a wall mount and a pivot arm in one. This mount is essential for on the wall, low-profile, single or multi-panel video wall installations or hospitality recessed applications. It comes standard with VESA® 100/200mm compliant mounting hole pattern and is compatible with Peerless-AV PLP adaptor technology to accommodate virtually any flat panel display. Installation and maintenance are made easy with 4" (101.6mm) of horizontal on the wall shift, LockKey™ safety feature and easy access to the back of the display for maintenance. Functionality, great looks and display compatibility options combined with versatile installation features make the FPS-1000 the ideal solution for any single or multi-display installation.


Features

  • Security screws prevent tampering and theft
  • Includes security lock out screw to eliminate pull out ability
  • Clean profile design hides wiring and mount within enclosed wall plate
  • Ideal for wall mount applications and attachment to false backsplashes
  • Roll can be adjusted 1° clockwise or counterclockwise
  • Ideal for wall mount applications and attachment to false backsplashes
  • Works with Peerless-AV dedicated and universal PLP mounting adaptor plates
  • Built in adaptor plate supports VESA 100 x 100 and 200 x 100 mm compatibility
  • Easy pull-out swivel provides quick maintenance access
  • Built-in swivel up to 90° (45° each direction) allows for adjustable viewing angles
  • Mounts on 16" (406.4mm) studs, with up to 4" (101.6mm) of horizontal shift