TRENDnet's 8-Port Rackmount VGA KVM Switch, model TK-803R, lets you manage multiple computers with just one set of keyboard, monitor, and mouse. This rackmount USB KVM switch supports USB and PS/2 interface on the console side, and USB only on the PC side. Popular hardware platforms such as Windows, Linux, and Mac are supported. Users can switch between PCs using hot-key or push button for flexible management. Users can also hot-plug PCs on the fly to avoid downtime. The 8-Port Rackmount USB KVM Switch is the perfect choice for managing multiple PC's.
TRENDnet's 8-Port Rackmount VGA KVM Switch, model TK-803R, lets you manage multiple computers with just one set of keyboard, monitor, and mouse. This rackmount USB KVM switch supports USB and PS/2 interface on the console side, and USB only on the PC side. Popular hardware platforms such as Windows, Linux, and Mac are supported. Users can switch between PCs using hot-key or push button for flexible management. Users can also hot-plug PCs on the fly to avoid downtime. The 8-Port Rackmount USB KVM Switch is the perfect choice for managing multiple PC's.
| Console Port Connectors |
|
| Computer Interface (up to 8) |
|
| Monitor Resolution |
|
| Switching Control |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Power |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
| PACKAGE CONTENTS |
|