The 16-Port USB KVM Switch lets you manage multiple computers with just one set of keyboard, monitor and mouse. This rack mount device supports USB and PS/2 interface on the console side and USB only on the PC side. Popular hardware platforms such as PC, Linux and Mac are supported. Users can switch between PCs using hot-key or push button for flexible management. Users can also hot-plug PCs on the fly to avoid downtime. The 16-Port USB KVM Switch is the perfect choice for managing multiple PC's.

16-Port Rackmount KVM Switch

  • Controls up to 16 computers or servers
  • Console port supports both USB and PS/2 for keyboard and mouse interfaces
  • USB only for PC side mouse and keyboard connections
  • Supports Windows®, Linux®, Mac OS® and more
  • Supports up to 2048 x 1536 VGA resolution
  • Auto-scan for monitored PCs with adjustable scan interval from 10-99 seconds
  • Keyboard status restored when switching between computers
  • LEDs display for easy status monitoring
  • Audio notification for port switching confirmation (enable/disable)
  • Keyboard hot-key command or push button switching
  • Plug & Play and Hot-Pluggable
  • Required cabling sold separately (TK-CU06 / TK-CU10 / TK-CU15)
  • Standard 19” (1U) rackmount design
  • 2 year warranty
  • NDAA / TAA compliant (U.S. and Canada only)