The PDUMH15 is optimized for reliable distribution of alternate waveform AC power from a UPS system, generator or utility wall outlet to supported equipment in telecom, audio/video, security and other IT environments. It provides 13 total 5-15R outlets (one front-facing, 12 rear-facing) and a 15 ft cord with 5-15P plug. The PDUMH15 features a rugged all-metal case, high-quality outlets and plugs, switchless design, 15A circuit breaker and a rear-mounted TVSS grounding lug.
The PDUMH15 is easy to integrate with a wide range of data center and network applications. Detachable flanges enable the PDU to be installed in horizontal/vertical rackmount configurations, wall-mount, workbench, under-counter and similar applications. It is configurable for 1U rackmount installation with included hardware, and is also suitable for 0U vertical installation in the cable management area of many rack enclosures. The PDUMH15 is also suitable for wall-mount, under-counter and similar applications.
The PDUMH15 is equipped with a digital LED meter that displays the connected equipment load. This meter enables IT personnel to monitor the total load on the PDU in real time, allowing more equipment to be safely connected with no danger of overloading the PDU or power supply circuits.
The PDUMH15 is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite's commitment to environmental responsibility. For peace of mind, it comes backed by a two-year warranty.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect, house and protect your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.