Tripp Lite's PDUMV20 Metered PDU is ideal for distributing and monitoring power from a UPS system, generator or utility wall outlet in high-density IT environments. It provides 28 front-facing outlets plus a digital meter that displays continuous power consumption data for the entire PDU, enabling IT personnel to monitor the PDU's load on site. An all-metal housing ensures reliability in demanding environments and a lighted power switch with safety cover prevents accidental shut-off. It is configured for toolless button-mount 0U (vertical) installation in compatible rack enclosures. Included mounting hardware supports installation in other rack enclosures as well as horizontal installation in raceway, wall-mount, workbench and under-counter applications. The PDUMV20 comes with a 2-year warranty.
Reliable IT Power Distribution
The PDUMV20 provides 28 front-facing 5-15/20R outlets and a 15- ft. power cord with L5-20P plug for distribution of alternate waveform AC power to supported equipment from a UPS system, generator or utility wall outlet. An L5-20P-to-5-20P plug adapter is also provided. The PDUMV20 features a rugged all-metal case, high-quality outlets and plug, 20A circuit breaker and a lighted power switch with locking, transparent safety cover to prevent accidental shut-off of connected equipment.
Digital Current Meter
The PDUMV20 is equipped with a digital LED meter that displays the connected equipment load. This meter enables IT personnel to monitor the total load on the PDU in real time, allowing more equipment to be safely connected with no danger of overloading the PDU or power supply circuits.
Versatile Installation Options
The PDUMV20 is easy to integrate with a wide range of data center and network applications. It is configured for toolless button-mount 0U (vertical) installation in compatible rack enclosures. Included mounting hardware can be used to adapt the PDUMV20 for a wide range of raceway, wall-mount, workbench, under-counter and similar applications.