Reliable IT Power Distribution, Dual Circuit Design and Color-Coded Circuits

Unfiltered electrical pass-through makes the PDUMV40 ideal for distributing alternate waveform utility, UPS or generator power in rack enclosures, network closets and more. It provides 32 5-15/20R outlets in two separately powered, breakered and metered 20A load banks, and dual 10-ft. power cords with locking L5-20P plugs. Included plug adapters enable the PDU to be connected to standard 5-15/20R outlets.

The PDUMV40 features two independent 20A circuits, each with its own cord/plug, digital meter, 20A circuit breaker and 16-outlet load bank. This makes the PDUMV40 ideal for powering servers and networking equipment with dual redundant power supplies or for any application that requires high capacity in a compact form factor.

The PDUMV40 features color-coded current meters, plugs, power cords, outlets and circuit breakers for each independent 20A circuit. This simplifies power cord management in high-density multi-server configurations. The included L5-20R to 5-20P plug adapters enable the PDU to be connected to standard 5-15/20R outlets.

Digital Current Meters, Versatile Installation Options and 2-Year Warranty

The PDUMV40 is equipped with two easy to read, two-character digital LED meters that display the connected equipment load for each independent 16-outlet load bank. These meters enable IT personnel to monitor the total load on the PDU in real time, allowing more equipment to be safely connected with no danger of overloading the PDU or power supply circuits. This helps to assure proper load balance in complex redundant power applications.

The PDUMV40 is easy to integrate with a wide range of data center and network applications. Included mounting hardware enables the PDU to be installed in 0U vertical rackmount configurations, wall-mount, workbench, under-counter and similar applications. It is also configurable for toolless button-mount vertical installation in compatible rack enclosures.

The PDUMV40 comes backed by a 2-Year Warranty. As a part of Tripp Lite's commitment to environmental responsibility, the PDUMV40 is manufactured in compliance with strict RoHS specifications.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect, house and protect your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.