The Vertiv Avocent AutoView 3000 (AV3000) KVM over IP Switches provide local and remote management and control of up to 16 servers from a single console. Supporting up to two local users and one remote user, this series of rackmount KVM switches is flexible, secure and easy to use. The Vertiv Avocent AV3000 KVM over IP Switches deliver enterprise-class performance at a small business price. The series features virtual media for enabling out-of-band file transfers and OS patch deployments, as well as support for two factor authentication using smart cards or Common Access Cards (CAC) readers. Session sharing allows for diagnostic or multi-user viewing from anywhere in the world. These solutions also include local USB peripheral support, support LDAP user authentication, and AES encryption.
ENTERPRISE-CLASS, SMB PRICE
The Vertiv Avocent AV 3000 KVM over IP Switches pack multiple features into a rackmount form factor, providing streamlined management and control of server resources, all from a single console. Vertiv Avocent AV 3000 KVM over IP switches offer two intuitive, integrated management interfaces. The OSCAR™ on-screen display for local access, and the web user interface for remote management. Additionally, the switches are compatible with Vertiv Avocent DSView™ management software for consolidated management across the infrastructure.
POWERFUL USER ACCESS CONTROL
Grant access to specified users or implement LDAP directory authentication, and limit KVM access to specific targets on the switch with the Vertiv Avocent AV 3000 KVM over IP Switches. CAC support with encryption for smart cards and password protection for local users, provides security for virtual media sessions in high security environments. AES encryption can be selected for keyboard, mouse and video signals and virtual media sessions.
SCALABLE
The Vertiv Avocent AV 3000 KVM over IP Switches is offered in two models. The 8-port switch (AV3108) supports one local and one remote user and up to eight server or serial devices. The 16-port switch (AV3216) supports up to two local and one remote user and 16 server or serial devices. Vertiv Avocent AV 3000 KVM over IP Switches provide consolidated management of up to 256 server or serial devices when tiered.
BRANCH OFFICE/DISTRIBUTED IT
The Vertiv Avocent AV 3000 series provides local and remote access that’s ideal for distributed environments like banking, insurance and education.
Session sharing allows for multi-user
viewing from anywhere in the world, easing remote management headaches where experts may not be available onsite.
SMALL DATA CENTERS
Space is at a premium in small data centers. The thin, CAT-5 cabling and 1U design of the
Vertiv Avocent AV 3000 KVM over IP Switch saves space in the rack and allows for up to a 30-meter distance between the server and the switch. Server interface modules and integrated access cables automatically assign and retain unique server names for each attached server for ease of use.
RETAIL LOCATIONS
With data needs exploding at the point of sale, easy access to distributed IT resources is more important than ever.
The
Vertiv Avocent AV 3000 KVM over IP Switch is the ideal solution for both wholesale and retail locations where IT equipment is required onsite. It provides streamlined local and remote management with multi-user
viewing possible from anywhere in the world.
AV3216
AV3108