Utilize All Your Serial Devices

The USA-49WG is ideal for industrial and enterprise markets where there is a need to connect serial device to a PC for process control, data collection or point-of-sale applications. It is also ideal for connecting modems, fax modems or terminals to a server. The USA-49WG allows you to connect 4 serial devices into a single USB port.

Plug-and-Play Convenience

The USA-49WG is easy to use. Its DB9 serial ports are seen as COM ports by your computer, and are available for use by any program that accesses COM ports. It provides a simple way to add serial ports to a PC without the hassle of installing a serial card, turning off the PC or configuring IRQs. There's no need for an external power adapter! The USA-49WG draws power directly from your computer via the USB connection

High-Speed Data Transfer and LED Indicators

The USA-49WG's DB9 serial ports support data transfer rates up to 460 Kbps—four times the speed of a standard built-in serial port. Five LEDs (one red, four green) display the status of the USA-49WG's USB and DB9 ports. You can tell at a glance if the adapter is connected to the computer, if the adapter hardware and software are working properly, and which serial ports are currently in use.

Easy to Expand and Upgrades

Do you require more than four serial ports for a single computer? No problem! With the USA-49WG, you can connect multiple adapters on one PC, limited only by the number of available computer USB ports. Need to update the USA-49WG's software? The process is quick and simple with free software downloads. Simply visit the USA-49WG product page on Tripp Lite's website, click on the Help & Downloads tab and select your desired software download.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is one of the leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.