TRENDnet’s 4-Port USB KVM Switch with Audio, model TK-409K, allows you to control four computers with one set of console controls. Experience up to 2048 x 1536 resolutions, no driver installation required. Separate sets of KVM cables are included with the KVM switch, so users can start controlling four workstations instantly. The KVM cables also provide power to the KVM switch, eliminating the need for a power adapter. Hot Key operations provide immediate access to features, such as computer switching, and auto-scanning. With its Hot-Plug and Audible Feedback, the 4-Port USB KVM Switch is the perfect choice for managing multiple PCs.

VGA Resolution


The VGA KVM Switch is designed for VGA systems with resolutions up to 2048 x 1536.

Push Button Selection


Conveniently use the integrated push buttons to easily switch between connected computers

Audio Support


Full audio support through the 3.5mm microphone and speaker jacks maximize workstation productivity.

Computers

Control up to 4 computers with one set of console devices

Video Resolution

Supports resolutions up to 2048 x 1536

Push Button Controls

Use the front panel push buttons to switch between computers on the KVM switch

Audio Support

Full audio support through 3.5mm microphone and speaker jacks maximizes work station productivity

  1. USB Mouse & Keyboard

Supports most wired keyboard and USB mouse designs

VGA

Designed to connect to VGA systems

Hot Keys

Hot Key command shortcuts for switching between computers

Included Cables

Includes four sets of KVM cables

Computer Ports

Requires free USB and VGA ports from connected computers

4-Port USB KVM Switch with Audio

  • Control up to 4 computers with one set of console devices
  • 3.5mm speaker and microphone connections
  • Designed for use with VGA systems
  • High video quality, up to 2048 x 1536 VGA resolution
  • Compliant with Windows, Linux, and Mac OS
  • Auto-Scan and LED display for computer monitoring
  • Keyboard status restored when switching between computers
  • User definable hot key (Windows only)
  • Plug & Play and hot-pluggable
  • USB interface power method
  • All required cables included
  • No CD installation required
  • NDAA compliant

Console Port Connectors
  • 1 x VGA /SVGA HDB 15-pin (Female)
  • 2 x USB ports (Keyboard / Mouse)
  • 1 x 3.5mm speaker jack
  • 1 x 3.5mm microphone jack
Computer Interface (up to 4)
  • 1 x USB Type A
  • 1 x VGA /SVGA HDB 15-pin (Female)
  • 1 x 3.5mm speaker jack
  • 1 x 3.5mm microphone jack
Cables (4 sets)
  • 2 sets: 1.2m (4 ft.)
  • 2 sets: 1.8m (6 ft.)
  • VGA /SVGA (Male) to VGA /SVGA (Male) / USB Type A
  • Audio cables
Monitor Resolution
  • 2048 x 1536 @ 60Hz
Switching Control
  • Front panel push buttons
  • Keyboard hot key commands
  • Auto-Scan interval: 10 ~ 60 secs
Operating Temperature
  • 0° – 40° C (32° – 104° F)
Operating Humidity
  • Max. 90% non-condensing
Power
  • USB powered
  • Max. consumption: 0.7W
Dimensions
  • 167 x 80 x 28mm (6.6 x 3.2 x 1.1 in.)
Weight
  • 185g (6.5 oz.)
Certifications
  • CE
  • FCC
Warranty
  • 2 year
PACKAGE CONTENTS
  • TK-409K
  • Quick Installation Guide
  • 2 x KVM and Audio cables (1.2m/4 ft.)
  • 2 x KVM and Audio cables (1.8m/6 ft.)