TRENDnet's 2-Port USB KVM Switch Kit with Audio, model TK-209K, allows you to control multimedia PCs with just one keyboard, monitor, mouse, microphone, and a set of speakers. The KVM switch not only allows you to share your monitor, keyboard and mouse, but you can also share microphone and speakers. With just a simple press of a button, this KVM switch eliminates the hassle of cable swapping and switching between 2 PCs. With its Hot-Plug, Auto-Scan, and Hot-Key operating features, the TK-209K KVM Switch is an ideal choice for managing 2 PCs.

VGA


Designed for VGA systems with resolutions up to 2048 x 1536 with a 60Hz refresh rate

Push Button Controls


Use the front panel push buttons to switch between computers.

Audio Support


Features 3.5mm speaker and microphone connections to switch between computers.

Computers

Vivamus egestas pretium convallis. Proin aliquet fermentum dui sed ultricies. Etiam tempor nec est nec viverra.

VGA

This VGA KVM switch supports resolutions up to 2048 x 1536 with a 60Hz refresh rate

Push Button Controls

Use the front panel push buttons to switch between computers on the KVM switch

Hot Keys

This VGA KVM switch features keyboard hot key commands for switching between computers

2-Port USB KVM Switch Kit with Audio

  • 2-Port KVM switch with VGA, USB mouse and keyboard connections
  • Device monitoring with Auto-Scan and audible feedback
  • High quality 2048 x 1536 resolution for a crisp display
  • Supports most operating systems and advanced mouse designs
  • Control two computers with one set of console controls
  • Listen to music from one computer while working on another
  • Bus powered – No external power adapter required
  • All required cabling included
  • No CD installation required
  • NDAA compliant

USB Mouse & Keyboard

Vivamus egestas pretium convallis. Proin aliquet fermentum dui sed ultricies. Etiam tempor nec est nec viverra.

Audio Support

This VGA KVM switch features 3.5mm speaker and microphone connections to switch between computers

Included Cables

This KVM kit includes two sets of KVM cables

Computer Ports

Requires free USB and VGA ports from connected computers

Console Port Connectors
  • 1 x VGA /SVGA HDB 15-pin (Female)
  • 2 x USB ports (Keyboard / Mouse)
  • 2 x 3.5mm microphone/speaker jacks
Computer Interface (up to 2)
  • 1 x USB Type A
  • 1 x VGA /SVGA HDB 15-pin (Female)
  • 2 x 3.5mm audio jacks
Cables (2 sets)
  • Length: 1.2m (4 ft.)
  • VGA /SVGA (Male) to VGA /SVGA (Male) / USB Type A
  • 3.5mm Audio cables
Monitor Resolution
  • 2048 x 1536 @ 60Hz
Switching Control
  • Front panel push buttons
  • Keyboard hot key commands
Operating Temperature
  • 0° – 40° C (32° – 104° F)
Operating Humidity
  • Max. 90% non-condensing
Power
  • USB powered
  • Max. consumption: 0.7W
Dimensions
  • 95 x 63 x 24mm (3.74 x 2.48 x 0.95 in.)
Weight
  • 104g (3.6 oz.)
Certifications
  • CE
  • FCC
Warranty
  • 2 year
PACKAGE CONTENTS
  • TK-209K
  • Quick Installation Guide
  • 2 x KVM Cables (1.2m/4 ft.)
  • 2 x Audio Cables (1.2m/4 ft.)