Quartet Ultima Presentation Easel, 27" x 34", Black Frame
Reversible whiteboard surface offers double the writing spaceRunning out of note taking space can interfere with the flow of a successful brainstorming session or cut off important office communications. The whiteboard surface of the Ultima presentation easel creates an effective solution with its dual-sided whiteboard surface. If you run out of room, simply flip the easel board to reveal a clean writing surface and continue your meeting. The 27'' x 34'' reversible whiteboard provides two smooth and durable melamine dry-erase surfaces. The easel itself stands 70" high and is easily visible. The easel also has a tilt and height adjustment feature to ensure everyone in the audience can view the board comfortably without glare. Once at the desired angle and height, tighten the knobs on the side to lock the easel in place so that your writing platform remains sturdy. The melamine board is best suited for low-use active environments, and to ensure top performance the surface should be cleaned regularly with Quartet cleaning solutions. The modern black frame of the Ultima presentation easel matches the look and feel of a professional space. Work uninterrupted with an Ultima easel, and easily collapse it for compact storage when you are finished. A convenient accessory tray and 4 Quartet dry-erase markers are included. Ultima easel stands 70" tall and features a two-sided whiteboard surface that measures 27" x 34". Best for light use, this presentation easel is ideal for collaboration or communication within the office. 100% Satisfaction Guaranteed.