The N250-012 enables quick and easy cable patching by plugging Cat6 patch cables into any of its 12 RJ45 ports. Consisting of a slender, wall-mountable vertical form factor and a durable, all-metal frame, the N250-012 comes with 110-type punchdown termination and color-coded couplers for both EIA/TIA 568A and 568B installations. Clear numbering on the front and back of each panel allows for easy identification of cable runs. For peace of mind, the N250-012 comes with a lifetime warranty and RoHS-compliant design.
High-Density Cable Patching In a Vertical Format
With 12 conveniently labeled, color-coded RJ45 ports, a low-profile form factor and 110-type punchdown termination, the N250-012 makes patching cables in high-density IT environments simple.
Quick and Easy Installation
The N250-012 ships fully assembled for quick and easy installation. This 12" panel effortlessly mounts to a wall or desk with two included "C" brackets.
Numbered and Labeled Ports for Easy Reference
All of the N250-012's ports are clearly numbered on both the front and back so IT managers can easily identify cable runs. For additional reference, blank labels on the front allow ports to be custom categorized.
Tripp Lite N250-012 Product Summary:
What’s in the Box