Showcase drawings, posters, announcements and menu boards

If you attend tradeshows, or have the need for consistent lightweight displays at an entranceway or in a hallway, this is the perfect display easel. Set your display height between 38 and 66 inches high. The telescoping tubular steel legs easily adjust with a twist lock mechanism. The tripod base with locking cross-brace ensures stability and clips hold your display steady. The lightweight easel holds up to 25 lbs. of display weight. The heavyweight easel supports up to 45 lbs. And, the easel collapses for easy portability.
Showcase drawings, posters, announcements and menu boards

  • Tabular steel telescoping legs extend from 38 to 66 inches
  • Silver finish
  • Easel collapses for easy portability
  • Ships assembled